TE Connectivity High Speed Pluggable IO Connectors & Cages 2-2324171-6

Description
Configuration Features Number of Ports : 1 Number of Positions : 11 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 22.75 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : No Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 1 Number of Positions : 11 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 22.75 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : No Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2-2324171-6 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2-2324171-6
High Speed Pluggable IO Connectors & Cages 2-2324171-6
Configuration Features Number of Ports : 1 Number of Positions : 11 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Centerline (Pitch) (MM) : 22.75 Operation/Applicatio n Circuit Application : High Speed Data Heat Sink Compatible : No Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : 1x1 Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 11
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Centerline (Pitch) (MM) : 22.75

Operation/Application


  • Circuit Application : High Speed Data
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : QSFP DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : 1x1
  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2324171-6
Product Name High Speed Pluggable IO Connectors & Cages
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details