Body Features Connector Code : C Primary Product Color : Orange
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin Mating Pin Diameter : 8 MM [.315 INCH ]
Electrical Characteristics Voltage Rating (Max) (VDC) : 650
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Connector Code : C
- Primary Product Color : Orange
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 200
- Contact Mating Area Plating Material : Silver (Ag), Tin (Sn)
- Contact Type : Pin
- Mating Pin Diameter : 8 MM [.315 INCH ]
Electrical Characteristics
- Voltage Rating (Max) (VDC) : 650
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Panel
- Header Type : Fully Shrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : Yes
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]