TE Connectivity Modular Twisted Pair Cable Assemblies 2-2322423-4

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12.5 M  [41.01 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Asia, North America, Australia/New Zealand, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12.5 M  [41.01 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Asia, North America, Australia/New Zealand, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft (part number 68AC5832) features a ruggedized design suitable for heavy industrial applications. It is pre-assembled to reduce installation time and is compliant with EN 61373 Cat1 Class B for shock and vibration resistance. The cable supports data speeds up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The right angle connector design allows for use in confined spaces, while the crimped cable strain relief enhances durability and prevents conductor breakage. Additionally, it meets fire and smoke compliance standards according to EN45545 HL3, making it suitable for public transportation and other industrial environments. The operational temperature range is from -40°C to 85°C without a cable boot, and it has an IP67 rating for dust and water resistance.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft (part number 68AC5832) features a ruggedized design suitable for heavy industrial applications. It is pre-assembled to reduce installation time and is compliant with EN 61373 Cat1 Class B for shock and vibration resistance. The cable supports data speeds up to 10 Gb/s and is available with either CAT5e or CAT7 cable options. The right angle connector design allows for use in confined spaces, while the crimped cable strain relief enhances durability and prevents conductor breakage. Additionally, it meets fire and smoke compliance standards according to EN45545 HL3, making it suitable for public transportation and other industrial environments. The operational temperature range is from -40°C to 85°C without a cable boot, and it has an IP67 rating for dust and water resistance.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2-2322423-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2-2322423-4
Modular Twisted Pair Cable Assemblies 2-2322423-4
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 8.4 MM  [.33 INCH ] Wire Size (AWG) : 24 Industry Standards IP Rating : IP67 Performance Category : Cat 7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12.5 M  [41.01 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, Asia, North America, Australia/New Zealand, EMEA Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 8.4 MM  [.33 INCH ]
  • Wire Size (AWG) : 24

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 7
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 12.5 M  [41.01 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, Asia, North America, Australia/New Zealand, EMEA

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - A141247-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141247-ND
Circular Cable Assemblies A141247-ND
Cable Assembly 41.0' (12.50m)

Cable Assembly 41.0' (12.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2-2322423-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2-2322423-4
Cable Assemblies - Circular Cable Assemblies 2-2322423-4
CBL 8POS MALE TO MALE 41'

CBL 8POS MALE TO MALE 41'

Supplier's Site
Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft; Connector Type A Te Connectivity - 68AC5832 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft; Connector Type A Te Connectivity
68AC5832
Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft; Connector Type A Te Connectivity 68AC5832
SENSOR CORD, 8P M12 PLUG-R/A PLUG, 41FT; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:12.5m; Cable Length - Imperial:41ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-R/A PLUG, 41FT; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:8 Positions; Cable Length - Metric:12.5m; Cable Length - Imperial:41ft; Product Range:-; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2322423-4 A141247-ND 2-2322423-4 68AC5832
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P M12 Plug-R/a Plug, 41Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm) 41 ft (125 dm) 41 ft (125 dm) 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data