TE Connectivity Modular Twisted Pair Cable Assemblies 2-2322330-5

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, Latin America, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, Latin America, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2-2322330-5 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2-2322330-5
Modular Twisted Pair Cable Assemblies 2-2322330-5
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA, Australia/New Zealand, Latin America, North America Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 13 M  [42.65 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA, Australia/New Zealand, Latin America, North America

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Sensor Cord, 4P M12 Plug-Plug, 42.7Ft; Connector Type A Te Connectivity - 68AC5803 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 42.7Ft; Connector Type A Te Connectivity
68AC5803
Sensor Cord, 4P M12 Plug-Plug, 42.7Ft; Connector Type A Te Connectivity 68AC5803
SENSOR CORD, 4P M12 PLUG-PLUG, 42.7FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:13m; Cable Length - Imperial:42.7ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 42.7FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:13m; Cable Length - Imperial:42.7ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2322330-5 68AC5803
Product Name Modular Twisted Pair Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 42.7Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers