TE Connectivity Push Button Switches 2-2317656-4

Description
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2-2317656-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2-2317656-4
Push Button Switches 2-2317656-4
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs

Body Features


  • Actuator Force : 357 G  [12.6 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Case Material : PBT
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Auditory

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Wire Lugs
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2-2317656-4
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
Min. Actuating Force 0.8 lbs (0.3569 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Push Button Switches - 1-2213772-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316542-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details