TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-2316113-3

Description
Win Source Part Number: 1363235-2-2316113-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Box Product Status: Active Base Product Number: 2316113 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363235-2-2316113-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Box Product Status: Active Base Product Number: 2316113 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2-2316113-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2-2316113-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-2316113-3
Win Source Part Number: 1363235-2-2316113-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Box Product Status: Active Base Product Number: 2316113 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm)

Win Source Part Number: 1363235-2-2316113-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 56 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Box
Product Status: Active
Base Product Number: 2316113
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2-2316113-3
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1260 inch (3.2 mm)
View Details
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details