"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 20 POS 0.079" GOLD SMD
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-2314844-0-ND | 2-2314844-0 | 41AH5520 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |