TE Connectivity 2-2314822-0 PCB Socket
TE Connectivity 2-2314822-0 PCB Socket
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
20P,2MM,B-B,REC,DRVT
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1956872 | 17-2-2314822-0-ND | 41AH5519 | 2-2314822-0 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | Through Hole |
| Voltage Rating | 125 to 650 volts | 125 volts | 125 volts |