TE ConnectivityStandard Edge Connectors2-2311500-5
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Natural Housing Material : PA GF
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Natural Housing Material : PA GF
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 2
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Color : Natural Housing Material : PA GF
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Connector Contact Load Condition : Fully Loaded
Number of Positions : 5
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 2
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Color : Natural
Housing Material : PA GF
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Connector System : Wire-to-Board
Termination Features
Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]