TE Connectivity Data Connectivity Headers 2-2310558-4

Description
Configuration Features Keying Code : D Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Product Height : 10.7 MM  [.421 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18130 Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Keying Code : D Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Product Height : 10.7 MM  [.421 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18130 Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2-2310558-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2-2310558-4
Data Connectivity Headers 2-2310558-4
Configuration Features Keying Code : D Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : .4 MM  [.016 INCH ] Dimensions Product Height : 10.7 MM  [.421 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 23.3 MM  [.917 INCH ] Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Interface Number : 208-18130 Outer Contact Plating Material : Tin (Sn) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Keying Code : D
  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Dimensions


  • Product Height : 10.7 MM  [.421 INCH ]
  • Product Length : 9.1 MM  [.358 INCH ]
  • Product Width : 23.3 MM  [.917 INCH ]

Housing Features


  • Housing Color : Claret Violet

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Interface Number : 208-18130
  • Outer Contact Plating Material : Tin (Sn)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2310558-4
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 103670-5 - 905051-103670-5 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
6 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers