TE Connectivity Automotive Headers 2-2310224-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : .63 MM , 10 MM  [.024 INCH , .393 INCH ] Housing Features Centerline (Pitch) : 15.6 MM  [.614 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : .63 MM , 10 MM  [.024 INCH , .393 INCH ] Housing Features Centerline (Pitch) : 15.6 MM  [.614 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2310224-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2310224-1
Automotive Headers 2-2310224-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : .63 MM , 10 MM  [.024 INCH , .393 INCH ] Housing Features Centerline (Pitch) : 15.6 MM  [.614 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar, Cable-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ]
  • Mating Tab Width : .63 MM , 10 MM  [.024 INCH , .393 INCH ]

Housing Features


  • Centerline (Pitch) : 15.6 MM  [.614 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Bus Bar, Cable-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - 17-2-2310224-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2-2310224-1-ND
Free Hanging, Panel Mount 17-2-2310224-1-ND
2 Position Rectangular Header Connector Solder Eyelet Silver

2 Position Rectangular Header Connector Solder Eyelet Silver

Buy Now Datasheet
2Pos,pcon12,hdr Assy,cod A,s.v. Te Connectivity - 26AK8339 - Newark, An Avnet Company
Chicago, IL, United States
2Pos,pcon12,hdr Assy,cod A,s.v. Te Connectivity
26AK8339
2Pos,pcon12,hdr Assy,cod A,s.v. Te Connectivity 26AK8339
2POS,PCON12,HDR ASSY,COD A,S.V.

2POS,PCON12,HDR ASSY,COD A,S.V.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2310224-1 2-2310224-1 17-2-2310224-1-ND 26AK8339
Product Name Automotive Headers Free Hanging, Panel Mount 2Pos,pcon12,hdr Assy,cod A,s.v. Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 1734-1-2356631-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details