Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : E Ferrule : With
Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without
Contact Features Center Contact : With Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : .4 MM [.016 INCH ] Outer Contact Plating Material : Tin (Sn)
Dimensions Connector Height : 10.75 MM [.42 INCH ] Product Length : 8.3 MM [.32 INCH ] Product Width : 18.8 MM [.74 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60
Housing Features Housing Color : May Green
Industry Standards IP Rating : IP40
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : No
Other Connector Position Assurance Capable : Yes Dielectric Material : PBT
Packaging Features Packaging Method : Box Packaging Quantity : 3000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031, RG 174 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PA66 GF30
- Cable Exit Angle (DEG) : 180
- Cable Exit Type : Straight
- Connector & Keying Code : E
- Ferrule : With
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- Snap-Lock : Without
Contact Features
- Center Contact : With
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Socket
- Mating Pin Diameter : .4 MM [.016 INCH ]
- Outer Contact Plating Material : Tin (Sn)
Dimensions
- Connector Height : 10.75 MM [.42 INCH ]
- Product Length : 8.3 MM [.32 INCH ]
- Product Width : 18.8 MM [.74 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VDC) : 60
Housing Features
- Housing Color : May Green
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
Operation/Application
- Circuit Application : High Speed Data
- Shielded : No
Other
- Connector Position Assurance Capable : Yes
- Dielectric Material : PBT
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 3000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Wire, Cable-to-Cable
- Mixed & Hybrid Connector : No
- Primary Locking Feature : On the Terminal
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RTK 031, RG 174
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]