TE Connectivity D-Sub, D-Shaped Connector Accessories 2-2308350-9

Description
Connector Crimp Barrel For D-Sub Backshell
Request a Quote Datasheet
Description
Connector Crimp Barrel For D-Sub Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Accessories - A125326-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A125326-ND
D-Sub, D-Shaped Connector Accessories A125326-ND
Connector Crimp Barrel For D-Sub Backshell

Connector Crimp Barrel For D-Sub Backshell

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - 1035882-2-2308350-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories
1035882-2-2308350-9
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories 1035882-2-2308350-9
Win Source Part Number: 1035882-2-2308350-9 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories Package: Box Accessory Type: Crimp Barrel For Use With/Related Products: D-Sub Backshell Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2-2308350-9,A12 5326 Base Product Number: 2308350 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035882-2-2308350-9
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories
Package: Box
Accessory Type: Crimp Barrel
For Use With/Related Products: D-Sub Backshell
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2-2308350-9,A125326
Base Product Number: 2308350
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Crimp Barrel19 Amp - Te Connectivity - 41AJ5729 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Barrel19 Amp - Te Connectivity
41AJ5729
Crimp Barrel19 Amp - Te Connectivity 41AJ5729
CRIMP BARREL19

CRIMP BARREL19

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125326-ND 1035882-2-2308350-9 41AJ5729
Product Name D-Sub, D-Shaped Connector Accessories Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories Crimp Barrel19 Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details