TE Connectivity D-Sub Hood, 45Deg C, Size Da, Zinc; Product Range Amp Te Connectivity 2-2308341-2

Description
D-SUB HOOD, 45DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45Deg C, Size Da, Zinc; Product Range Amp Te Connectivity - 17AC3399 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45Deg C, Size Da, Zinc; Product Range Amp Te Connectivity
17AC3399
D-Sub Hood, 45Deg C, Size Da, Zinc; Product Range Amp Te Connectivity 17AC3399
D-SUB HOOD, 45DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45DEG C, SIZE DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3399
Product Name D-Sub Hood, 45Deg C, Size Da, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details