TE Connectivity D-Sub Hood, 45Deg C, Size De, Zinc; Product Range Amp Te Connectivity 2-2308340-2

Description
D-SUB HOOD, 45DEG C, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, 45DEG C, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, 45Deg C, Size De, Zinc; Product Range Amp Te Connectivity - 17AC3398 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, 45Deg C, Size De, Zinc; Product Range Amp Te Connectivity
17AC3398
D-Sub Hood, 45Deg C, Size De, Zinc; Product Range Amp Te Connectivity 17AC3398
D-SUB HOOD, 45DEG C, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, 45DEG C, SIZE DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC3398
Product Name D-Sub Hood, 45Deg C, Size De, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details