TE Connectivity Standard Edge Connectors 2-2304525-5

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2-2304525-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2-2304525-5
Standard Edge Connectors 2-2304525-5
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Edge

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-2-2304525-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2-2304525-5-ND
Free Hanging, Panel Mount 17-2-2304525-5-ND
AMP DUOPLUG MK2 CONNECTOR 5P

AMP DUOPLUG MK2 CONNECTOR 5P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2304525-5 17-2-2304525-5-ND
Product Name Standard Edge Connectors Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 104482-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers