Body Features Body Material : PBT Cable Exit Angle : 180°
Configuration Features Keying Code : I Number of Positions : 1
Contact Features Contact Type : Socket
Dimensions 製品長さ : 35.95 MM [1.415 INCH ] Product Height : 19.35 MM [.762 INCH ] Product Width : 11.55 MM [.455 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 800
Housing Features Housing Color : Beige
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT
- Cable Exit Angle : 180°
Configuration Features
- Keying Code : I
- Number of Positions : 1
Contact Features
Dimensions
- 製品長さ : 35.95 MM [1.415 INCH ]
- Product Height : 19.35 MM [.762 INCH ]
- Product Width : 11.55 MM [.455 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 800
Housing Features
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coax
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]