TE Connectivity Product Range Te Connectivity 2-2299960-1

Description
Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 11AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
11AC0367
Product Range Te Connectivity 11AC0367
Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes

Product Range:-; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Thermocouples RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11AC0367
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details