TE Connectivity Connector Contacts 2-2295187-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-2295187-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-2295187-1
Connector Contacts 2-2295187-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Wire Size (AWG) : 25 - 22 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Wire Size (AWG) : 25 - 22

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-2295187-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details