TE Connectivity Automotive Terminals 2-2292382-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 130 DEGC , 105 DEGC , 140 DEGC , 120 DEGC , 90 DEGC , 150 DEGC , 145 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 230 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 266 DEGF , 185 DEGF , 293 DEGF , 248 DEGF , 221 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 130 DEGC , 105 DEGC , 140 DEGC , 120 DEGC , 90 DEGC , 150 DEGC , 145 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 230 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 266 DEGF , 185 DEGF , 293 DEGF , 248 DEGF , 221 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2292382-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2292382-3
Automotive Terminals 2-2292382-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 130 DEGC , 105 DEGC , 140 DEGC , 120 DEGC , 90 DEGC , 150 DEGC , 145 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 230 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 266 DEGF , 185 DEGF , 293 DEGF , 248 DEGF , 221 DEGF , 302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.375 INCH ]
  • Terminal Type : Tab
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 8 - 10
  • Wire Size (AWG) : 8 - 7
  • Wire Size Search (AWG) : 7, 8
  • Wire Size Search (MMSQ) : 10, 8

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 100 DEGC , 130 DEGC , 105 DEGC , 140 DEGC , 120 DEGC , 90 DEGC , 150 DEGC , 145 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 230 DEGF , 284 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 266 DEGF , 185 DEGF , 293 DEGF , 248 DEGF , 221 DEGF , 302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2292382-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details