TE Connectivity
Automotive Terminals
2-2292382-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 40.4 MM [1.59 INCH ] Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 40.4 MM [1.59 INCH ] Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.375 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Tab Length : 40.4 MM [1.59 INCH ] Wire Size (MMSQ) : 8 - 10 Wire Size (AWG) : 8 - 7 Wire Size Search (AWG) : 7, 8 Wire Size Search (MMSQ) : 10, 8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.375 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Tab Length : 40.4 MM [1.59 INCH ]
- Wire Size (MMSQ) : 8 - 10
- Wire Size (AWG) : 8 - 7
- Wire Size Search (AWG) : 7, 8
- Wire Size Search (MMSQ) : 10, 8
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 600
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2-2292382-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel Gold (PdNiAu)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details