TE Connectivity Automotive Terminals 2-2287720-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .9 - 1.05 MM  [.035 - .041 INCH ] Tab Length : 8.15 MM  [.32 INCH ] Wire Size (MMSQ) : .17 - .22 Wire Size (AWG) : 25 - 24 Wire Size Search (AWG) : 25, 24 Wire Size Search (MMSQ) : .17, .22 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .9 - 1.05 MM  [.035 - .041 INCH ] Tab Length : 8.15 MM  [.32 INCH ] Wire Size (MMSQ) : .17 - .22 Wire Size (AWG) : 25 - 24 Wire Size Search (AWG) : 25, 24 Wire Size Search (MMSQ) : .17, .22 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2287720-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2287720-1
Automotive Terminals 2-2287720-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .9 - 1.05 MM  [.035 - .041 INCH ] Tab Length : 8.15 MM  [.32 INCH ] Wire Size (MMSQ) : .17 - .22 Wire Size (AWG) : 25 - 24 Wire Size Search (AWG) : 25, 24 Wire Size Search (MMSQ) : .17, .22 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 2
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .9 - 1.05 MM  [.035 - .041 INCH ]
  • Tab Length : 8.15 MM  [.32 INCH ]
  • Wire Size (MMSQ) : .17 - .22
  • Wire Size (AWG) : 25 - 24
  • Wire Size Search (AWG) : 25, 24
  • Wire Size Search (MMSQ) : .17, .22

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 18000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2287720-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208764-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-201-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers