TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286950-5

Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2286950-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2286950-5
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286950-5
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140

Electrical Characteristics


  • Operating Voltage (VDC) : 650

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 5

Product Type Features


  • Cable Assembly (End A) : HVP800 Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 140
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 1734-2-2286950-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1734-2-2286950-5-ND
Modular/Ethernet Cables (RJ45, RJ11) 1734-2-2286950-5-ND
3POS,HVP800,90 DEG,35 SQMM,COD B

3POS,HVP800,90 DEG,35 SQMM,COD B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2286950-5 1734-2-2286950-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11)
Product Type HVP800 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers