TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286947-5

Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2286947-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2286947-5
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286947-5
Electrical Characteristics Operating Voltage (VDC) : 650 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : -40 - 140

Electrical Characteristics


  • Operating Voltage (VDC) : 650

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 5

Product Type Features


  • Cable Assembly (End A) : HVP800 Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 140
Buy Now
Rectangular Cable Assemblies - 1734-2-2286947-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2-2286947-5-ND
Rectangular Cable Assemblies 1734-2-2286947-5-ND
2POS,HVP800,90 DEG,25 SQMM,COD B

2POS,HVP800,90 DEG,25 SQMM,COD B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2286947-5 1734-2-2286947-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Rectangular Cable Assemblies
Product Type HVP800 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers