TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286947-3

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2286947-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2286947-3
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286947-3
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Cable Assembly Type : HVP800 Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : HVP800 Receptacle
  • Cable Assembly Type : HVP800 Pigtail
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2286947-3
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Product Type HVP800 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers