Electrical Characteristics Operating Voltage (VDC) : 650
Industry Standards UL Flammability Rating : UL 94HB
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 7
Product Type Features Cable Assembly (End A) : HVP800 Plug Sealable : Yes
Usage Conditions Operating Temperature Range (DEGC) : -40 - 140
Electrical Characteristics
- Operating Voltage (VDC) : 650
Industry Standards
- UL Flammability Rating : UL 94HB
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length (M) : 7
Product Type Features
- Cable Assembly (End A) : HVP800 Plug
- Sealable : Yes
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 140