TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286945-5

Description
Electrical Characteristics Operating Voltage (VDC) : 650 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 650 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2286945-5 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2286945-5
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286945-5
Electrical Characteristics Operating Voltage (VDC) : 650 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : HVP800 Receptacle Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 650

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : HVP800 Receptacle
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2-2286945-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2-2286945-5-ND
Rectangular Cable Assemblies 1734-2-2286945-5-ND
2POS,HVP800,90 DEG,50 SQMM,COD B

2POS,HVP800,90 DEG,50 SQMM,COD B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2286945-5 1734-2-2286945-5-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Rectangular Cable Assemblies
Product Type HVP800 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details
RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers