TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286917-2

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 2 M  [6.56 FT ] Sealed Cable Assembly : Yes Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Receptacle Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 2 M  [6.56 FT ] Sealed Cable Assembly : Yes Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Receptacle Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2286917-2 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2286917-2
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2286917-2
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 2 M  [6.56 FT ] Sealed Cable Assembly : Yes Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Receptacle Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]
  • Sealed Cable Assembly : Yes

Product Type Features


  • Cable Assembly Type : HVP800 Pigtail
  • Connector Type (End A) : HVP800 Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2286917-2
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products