TE Connectivity Data Connectivity Headers 2-2286546-3

Description
Body Features Body Material : PA6T/6 GF25, Zinc Alloy Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 8.5 MM  [.334 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Interface Number : 114-18950 Packaging Features Packaging Method : Reel Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA6T/6 GF25, Zinc Alloy Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 8.5 MM  [.334 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Interface Number : 114-18950 Packaging Features Packaging Method : Reel Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2-2286546-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2-2286546-3
Data Connectivity Headers 2-2286546-3
Body Features Body Material : PA6T/6 GF25, Zinc Alloy Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 8.5 MM  [.334 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Solder Process : Reflow Solder Capable Other Dielectric Material : PA GF Interface Number : 114-18950 Packaging Features Packaging Method : Reel Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA6T/6 GF25, Zinc Alloy
  • Connector & Keying Code : C
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 8.5 MM  [.334 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 27.3 MM  [1.074 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Other


  • Dielectric Material : PA GF
  • Interface Number : 114-18950

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 290

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Board-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2286546-3
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers