TE Connectivity Industrial Mini I/O Connectors 2-2271656-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2-2271656-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2-2271656-2
Industrial Mini I/O Connectors 2-2271656-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Reel Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, 1, .1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 240

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .01, 1, .1

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2271656-2
Product Name Industrial Mini I/O Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104893-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers