"Connector Header Through Hole, Right Angle 4 position 0.295"" (7.50mm)"
RECTANGULAR CONN, 4POS, PLUG, PCB; No. of Contacts:4Contacts; Product Range:Dynamic D-3950 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.5mm; Gender:Plug; Contact Gender:Pin; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2-2271457-4-ND | 01AH0664 |
| Product Name | Headers, Male Pins | Rectangular Conn, 4Pos, Plug, Pcb; No. Of Contacts Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | PCB Mount |
| Voltage Rating | 600 volts |