TE Connectivity Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 2-2267465-3

Description
CONN, RCPT, 46POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Description
CONN, RCPT, 46POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt is a surface mount connector from TE Connectivity's AMPMODU Small Centerline series. It features a fine pitch of 1.0 mm, allowing for significant space savings on printed circuit boards compared to standard 2.54 mm pitch connectors. This connector has a dual-beam contact design, ensuring reliable electrical connections even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, building automation, and telecommunications. The operating temperature range is from -55°C to +125°C, and it is designed for automated surface mounting with reflow capabilities up to 260°C. The housing is made from high-temperature thermoplastic, and it is available with gold plating options for improved durability and corrosion resistance. The product is RoHS and REACH compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt is a surface mount connector from TE Connectivity's AMPMODU Small Centerline series. It features a fine pitch of 1.0 mm, allowing for significant space savings on printed circuit boards compared to standard 2.54 mm pitch connectors. This connector has a dual-beam contact design, ensuring reliable electrical connections even in environments subject to severe shock and vibration. With a maximum current rating of 1A per contact and an operating voltage of 30VAC, this connector is suitable for various applications, including industrial controls, building automation, and telecommunications. The operating temperature range is from -55°C to +125°C, and it is designed for automated surface mounting with reflow capabilities up to 260°C. The housing is made from high-temperature thermoplastic, and it is available with gold plating options for improved durability and corrosion resistance. The product is RoHS and REACH compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0416 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0416
Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0416
CONN, RCPT, 46POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 46POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0416
Product Name Conn, Rcpt, 46Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1224720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details