TE Connectivity Headers, Receptacles, Female Sockets 2-2267465-2

Description
"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2-2267465-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2-2267465-2-ND
Headers, Receptacles, Female Sockets 17-2-2267465-2-ND
"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2-2267465-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2-2267465-2
SCL 1.0 RCPT DR VT 044 SMT G1 TB

SCL 1.0 RCPT DR VT 044 SMT G1 TB

Supplier's Site
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0415 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0415
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0415
CONN, RCPT, 44POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

CONN, RCPT, 44POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount Straight; Product Range:AMPMODU SCL Series RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity - 74AJ8759 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
74AJ8759
Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity 74AJ8759
CONN, RCPT, 44POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

CONN, RCPT, 44POS, 2ROW, 1MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2-2267465-2-ND 2-2267465-2 60AJ0415 74AJ8759
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity Conn, Rcpt, 44Pos, 2Row, 1Mm, Smt Rohs Compliant Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount Straight
Voltage Rating 30 volts 30 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98118-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details