TE Connectivity Applicators 2-2266796-2

Description
Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM  [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM  [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2266796-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2266796-2
Applicators 2-2266796-2
Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 3.45 - 4.7 MM  [.136 - .185 INCH ] Wire Crimp Width : 3.6 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 5.08 MM  [.2 INCH ]
  • Insulation Diameter Range : 3.45 - 4.7 MM  [.136 - .185 INCH ]
  • Wire Crimp Width : 3.6 MM  [.142 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2266796-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803411-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Portable Crimp Tools - 1059765-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803208-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338125-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details