TE Connectivity Applicators 2-2266387-2

Description
Dimensions Insulation Diameter Range : 3.05 - 3.18 MM  [.12 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 3.05 - 3.18 MM  [.12 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2266387-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2266387-2
Applicators 2-2266387-2
Dimensions Insulation Diameter Range : 3.05 - 3.18 MM  [.12 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 3.05 - 3.18 MM  [.12 - .125 INCH ]
  • Wire Crimp Width : 2.29 MM  [.09 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2266387-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details