TE Connectivity
Applicators
2-2266286-1
Description
Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.01 MM [.079 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : SP
Request a Quote
Email Supplier
Description
Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.01 MM [.079 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : SP
Request a Quote
Email Supplier
Suppliers
Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.01 MM [.079 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : SP
Dimensions
- Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ]
- Wire Crimp Width : 2.01 MM [.079 INCH ]
Other
- Alignment Aids : Alignment Gauge, Camera
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Mechanical
- Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
- Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2266286-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data