Dimensions Insulation Diameter Range : .51 - .89 MM [.02 - .035 INCH ] Wire Crimp Width : .64 MM [.025 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : .51 - .89 MM [.02 - .035 INCH ] Wire Crimp Width : .64 MM [.025 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : .51 - .89 MM [.02 - .035 INCH ] Wire Crimp Width : .64 MM [.025 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : .51 - .89 MM [.02 - .035 INCH ]
Wire Crimp Width : .64 MM [.025 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Female Adapter Post - Pacific Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger)