TE Connectivity
Applicators
2-2266076-2
Description
Dimensions Insulation Diameter Range : 1.96 - 2.67 MM [.077 - .105 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 1.96 - 2.67 MM [.077 - .105 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Diameter Range : 1.96 - 2.67 MM [.077 - .105 INCH ] Wire Crimp Width : 2.39 MM [.094 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
- Insulation Diameter Range : 1.96 - 2.67 MM [.077 - .105 INCH ]
- Wire Crimp Width : 2.39 MM [.094 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
- Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2266076-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data