TE Connectivity Applicators 2-2266066-1

Description
Dimensions Insulation Diameter Range : 0 - 2.84 MM  [.112 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 0 - 2.84 MM  [.112 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2266066-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2266066-1
Applicators 2-2266066-1
Dimensions Insulation Diameter Range : 0 - 2.84 MM  [.112 INCH ] Wire Crimp Width : 1.6 MM  [.063 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 0 - 2.84 MM  [.112 INCH ]
  • Wire Crimp Width : 1.6 MM  [.063 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2266066-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803221-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details