TE Connectivity Connector/Terminal/Pin 2-225662-2

Description
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG ASSEMBLY, N-TYPE CONNECTOR STYLE, SHIELDED CRIMP TERMINATION, FREE HANGING IN-LINE MOUNTING, THREADED FASTENING, 11GHZ FREQUENCY MAX, BRASS BODY MATERIAL W/NICKEL FINISH, 500OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG ASSEMBLY, N-TYPE CONNECTOR STYLE, SHIELDED CRIMP TERMINATION, FREE HANGING IN-LINE MOUNTING, THREADED FASTENING, 11GHZ FREQUENCY MAX, BRASS BODY MATERIAL W/NICKEL FINISH, 500OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 208575901 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
208575901
Connector/Terminal/Pin 208575901
DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG ASSEMBLY, N-TYPE CONNECTOR STYLE, SHIELDED CRIMP TERMINATION, FREE HANGING IN-LINE MOUNTING, THREADED FASTENING, 11GHZ FREQUENCY MAX, BRASS BODY MATERIAL W/NICKEL FINISH, 500OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONNECTOR PLUG ASSEMBLY, N-TYPE CONNECTOR STYLE, SHIELDED CRIMP TERMINATION, FREE HANGING IN-LINE MOUNTING, THREADED FASTENING, 11GHZ FREQUENCY MAX, BRASS BODY MATERIAL W/NICKEL FINISH, 500OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 208575901
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details