TE Connectivity Headers, Male Pins 2-2232876-2

Description
"Connector Header Through Hole 2 position 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-2232876-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-2232876-2-ND
Headers, Male Pins 2-2232876-2-ND
"Connector Header Through Hole 2 position 0.236"" (6.00mm)"

"Connector Header Through Hole 2 position 0.236"" (6.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2-2232876-2-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details