TE Connectivity Box Mount D-Sub Connectors 2-2221791-3

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-2 Non-Magnetic : Yes Shell Material : Aluminum Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 44 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-2 Non-Magnetic : Yes Shell Material : Aluminum Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 44 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 2-2221791-3 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
2-2221791-3
Box Mount D-Sub Connectors 2-2221791-3
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-2 Non-Magnetic : Yes Shell Material : Aluminum Alloy Shell Plating Material : Gold Configuration Features Number of Positions : 44 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 22 Dimensions Post Diameter : .51 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Blindmate : Yes Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Termination Features Termination Post Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18275-2
  • Non-Magnetic : Yes
  • Shell Material : Aluminum Alloy
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 44
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Type : Pin
  • Contact Type : Pin
  • D-Sub Contact Size : 22

Dimensions


  • Post Diameter : .51 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Blindmate : Yes
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 3
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 6.99 MM  [.275 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2221791-3
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A123090-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
5 suppliers
RF Connectors - 1060778-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1063471-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers