TE Connectivity Coax Contacts 2-221607-2

Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote
Description
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 2-221607-2 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
2-221607-2
Coax Contacts 2-221607-2
Body Features Body Angle : Horizontal Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Type : Pin RF Connector Center Contact Plating Material : Gold Product Type Features Sealable : No

Body Features


  • Body Angle : Horizontal

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold

Product Type Features


  • Sealable : No
Buy Now
General Terminal - 2-221607-2 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
2-221607-2
General Terminal 2-221607-2
Contact, BNC, Plated

Contact, BNC, Plated

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Wire Terminals Wire Terminals
Product Number 2-221607-2 2-221607-2
Product Name Coax Contacts General Terminal
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details