TE Connectivity Data Connectivity Headers 2-2208408-7

Description
Body Features Body Material : PCT GF Connector & Keying Code : G PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .35 MM  [.01 INCH ] Dimensions Connector Height : 25.58 MM  [1.007 INCH ] Product Length : 13.1 MM  [.516 INCH ] Product Width : 17.53 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 1.6 MM  [.06 INCH ] Housing Color : Violet Industry Standards IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Device Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PCT GF Connector & Keying Code : G PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .35 MM  [.01 INCH ] Dimensions Connector Height : 25.58 MM  [1.007 INCH ] Product Length : 13.1 MM  [.516 INCH ] Product Width : 17.53 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 1.6 MM  [.06 INCH ] Housing Color : Violet Industry Standards IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Device Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2-2208408-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2-2208408-7
Data Connectivity Headers 2-2208408-7
Body Features Body Material : PCT GF Connector & Keying Code : G PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.01 INCH ] Mating Tab Width : .35 MM  [.01 INCH ] Dimensions Connector Height : 25.58 MM  [1.007 INCH ] Product Length : 13.1 MM  [.516 INCH ] Product Width : 17.53 MM  [.69 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 1.6 MM  [.06 INCH ] Housing Color : Violet Industry Standards IP Rating : IP40 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Solder Process : Wave Solder Capable Other Dielectric Material : Liquid Crystal Polymer (LCP) Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Device Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PCT GF
  • Connector & Keying Code : G
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Tab Thickness : .25 MM  [.01 INCH ]
  • Mating Tab Width : .35 MM  [.01 INCH ]

Dimensions


  • Connector Height : 25.58 MM  [1.007 INCH ]
  • Product Length : 13.1 MM  [.516 INCH ]
  • Product Width : 17.53 MM  [.69 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 90

Housing Features


  • Centerline (Pitch) : 1.6 MM  [.06 INCH ]
  • Housing Color : Violet

Industry Standards


  • IP Rating : IP40

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 1
  • Shielded : Yes
  • Solder Process : Wave Solder Capable

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Wire-to-Device
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2208408-7
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products