Body Features Body Material : PCT GF Connector & Keying Code : A PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin
Dimensions Connector Height : 25.58 MM [1.007 INCH ] Product Length : 13.1 MM [.516 INCH ] Product Width : 17.53 MM [.69 INCH ]
Electrical Characteristics Impedance (OHM) : 90
Housing Features Centerline (Pitch) : 1.6 MM [.063 INCH ] Housing Color : Black
Industry Standards IP Rating : IP40
Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail
Operation/Applicatio
n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes
Other Dielectric Material : LCP Solder Process : Wave Solder
Packaging Features Packaging Method : Box & Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Device Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 1000
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 75 DEGC [185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PCT GF
- Connector & Keying Code : A
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 5
- PCB Mount Orientation : Vertical
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
Dimensions
- Connector Height : 25.58 MM [1.007 INCH ]
- Product Length : 13.1 MM [.516 INCH ]
- Product Width : 17.53 MM [.69 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 1.6 MM [.063 INCH ]
- Housing Color : Black
Industry Standards
Mechanical Attachment
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
Operation/Application
- Assembly Process Feature : Board Standoff
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : LCP
- Solder Process : Wave Solder
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Device
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 1000
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 75 DEGC [185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 149 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]