TE Connectivity Automotive Terminals 2-2208152-1

Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 18 Dimensions Wire Insulation Diameter : 2.7 - 3 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size Search (MMSQ) : 2.5 Industry Standards 認証/規格 : ISO 6722-2, DIN EN 60352-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Quantity : 3500, 10500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 18 Dimensions Wire Insulation Diameter : 2.7 - 3 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size Search (MMSQ) : 2.5 Industry Standards 認証/規格 : ISO 6722-2, DIN EN 60352-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Quantity : 3500, 10500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2208152-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2208152-1
Automotive Terminals 2-2208152-1
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 18 Dimensions Wire Insulation Diameter : 2.7 - 3 MM  [.106 - .118 INCH ] Wire Size (MMSQ) : 2.5 Wire Size Search (MMSQ) : 2.5 Industry Standards 認証/規格 : ISO 6722-2, DIN EN 60352-2, LV 112-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Quantity : 3500, 10500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal & Splice Type : Receptacle
  • Typical Current Rating (AMP) : 18

Dimensions


  • Wire Insulation Diameter : 2.7 - 3 MM  [.106 - .118 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size Search (MMSQ) : 2.5

Industry Standards


  • 認証/規格 : ISO 6722-2, DIN EN 60352-2, LV 112-2

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Quantity : 3500, 10500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes
  • Wire Type : Aluminum

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2208152-1
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Tin; Tin (Sn)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-1422-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details