Electrical Characteristics Operating Voltage (VDC) : 850
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 6
Product Type Features Cable Assembly (End A) : HVA280 Plug Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Electrical Characteristics
- Operating Voltage (VDC) : 850
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length (M) : 6
Product Type Features
- Cable Assembly (End A) : HVA280 Plug
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]