TE Connectivity High Speed I/O Cable Assemblies 2-2205129-6

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2205129-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2205129-6
High Speed I/O Cable Assemblies 2-2205129-6
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : No
  • Jacket Material : PUR
  • Shield Material : Copper Alloy

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Product Type Features


  • Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : INDUSTRIAL MINI I/O Pigtail
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Cable Assemblies - 2-2205129-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2205129-6
Cable Assemblies 2-2205129-6
CA MINI IO TYPE I PIGTAIL

CA MINI IO TYPE I PIGTAIL

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2-2205129-6
Cable Assemblies 2-2205129-6
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A135440-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A135440-ND
Pluggable Cables A135440-ND
8 Position Plug to Cable 32.81' (10.00m) Black Shielded

8 Position Plug to Cable 32.81' (10.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2-2205129-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2-2205129-6
Cable Assemblies - Pluggable Cables 2-2205129-6
CA MINI IO TYPE I PIGTAIL

CA MINI IO TYPE I PIGTAIL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2205129-6 2-2205129-6 A135440-ND 2-2205129-6
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy Shielded
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data