Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CONNECTORS
TE CONNECTIVITY
2-220155-5 -- DIE ASSY 25 POS RIBBON COAX AMP - TE CONNECTIVITY
TE Connectivity
Die Assy 25 Pos Ribbon Coax Amp - Te Connectivity
2-220155-5
Description
DIE ASSY 25 POS RIBBON COAX
Newark, An Avnet Company
Done
Description
DIE ASSY 25 POS RIBBON COAX
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Die Assy 25 Pos Ribbon Coax Amp - Te Connectivity
93B3918
Die Assy 25 Pos Ribbon Coax Amp - Te Connectivity
93B3918
DIE ASSY 25 POS RIBBON COAX
DIE ASSY 25 POS RIBBON COAX
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Coaxial Connectors
Product Number
93B3918
Product Name
Die Assy 25 Pos Ribbon Coax Amp - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
128 Position Hermetic Bulkhead Connector
24060
Specs
Connector Type
BNC; MHV; SMA
Mounting
Bulkhead
View Details
Amphenol Communications Solutions
RF Coaxial Panel Mount Connector
5210-3CC
Specs
Gender
Female / Jack
Geometry
Straight
Termination
Solder Pot
View Details
2
suppliers
E-Z-HOOK, a division of Tektest, Inc.
Male BNC to Female BNC Adapter, 20 dB Attenuation
AT-20
Specs
Connector Type
BNC
Gender
Male / Plug; Female / Jack
View Details
Maury Microwave
Coaxial Adapters
2923A
Specs
Connector Type
TNC; Type N
Gender
Female / Jack
Frequency
18.000 GHz
View Details