TE Connectivity Board-to-Board Headers & Receptacles 2-2201196-4

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Mating Tab Thickness : .06 MM  [.002 INCH ] Mating Tab Width : .27 MM  [.01 INCH ] PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Connector Height : .76 MM  [.029 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Stack Height : .98 MM  [.038 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Alignment Type : None PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 5000 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .06 MM  [.002 INCH ] Rectangular Termination Post & Tail Width : .15 MM  [.005 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Mating Tab Thickness : .06 MM  [.002 INCH ] Mating Tab Width : .27 MM  [.01 INCH ] PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Connector Height : .76 MM  [.029 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Stack Height : .98 MM  [.038 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Alignment Type : None PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 5000 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .06 MM  [.002 INCH ] Rectangular Termination Post & Tail Width : .15 MM  [.005 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 2-2201196-4 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
2-2201196-4
Board-to-Board Headers & Receptacles 2-2201196-4
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 24 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ] Contact Type : Pin Mating Tab Thickness : .06 MM  [.002 INCH ] Mating Tab Width : .27 MM  [.01 INCH ] PCB Contact Termination Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Connector Height : .76 MM  [.029 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Stack Height : .98 MM  [.038 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 250 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Alignment Type : None PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Vacuum Cover Circuit Application : Signal Packaging Features Packaging Quantity : 5000 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .06 MM  [.002 INCH ] Rectangular Termination Post & Tail Width : .15 MM  [.005 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 24
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .1 MICM  [4 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .06 MM  [.002 INCH ]
  • Mating Tab Width : .27 MM  [.01 INCH ]
  • PCB Contact Termination Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ]

Dimensions


  • Connector Height : .76 MM  [.029 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Stack Height : .98 MM  [.038 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 250
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : .4 MM  [.015 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : None
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Vacuum Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 5000
  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .06 MM  [.002 INCH ]
  • Rectangular Termination Post & Tail Width : .15 MM  [.005 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A125055TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A125055TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A125055TR-ND
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-2201196-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-2201196-4
CONN PLUG 24POS SMD GOLD

CONN PLUG 24POS SMD GOLD

Supplier's Site
0.4 Stacking Conn H0.98 Plug Assembly Te Connectivity - 98X4684 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Stacking Conn H0.98 Plug Assembly Te Connectivity
98X4684
0.4 Stacking Conn H0.98 Plug Assembly Te Connectivity 98X4684
0.4 STACKING CONN H0.98 PLUG ASSEMBLY

0.4 STACKING CONN H0.98 PLUG ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-2201196-4 A125055TR-ND 2-2201196-4 98X4684
Product Name Board-to-Board Headers & Receptacles Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.4 Stacking Conn H0.98 Plug Assembly Te Connectivity
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Termination Surface Mount
Mounting Board Mount Surface Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data